Vishay Intertechnology, Inc. RES 1.8K OHM 1W .1% AXIAL CMF601K8000BEBF

Description
RES 1.8Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.8Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 1W .1% AXIAL - CMF601K8000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 1W .1% AXIAL
CMF601K8000BEBF
RES 1.8K OHM 1W .1% AXIAL CMF601K8000BEBF
RES 1.8Kohm 1W .1% AXIAL

RES 1.8Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K8000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K8000BEBF-ND
Through Hole Resistors CMF601K8000BEBF-ND
1.8 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.8 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601K8000BEBF CMF601K8000BEBF-ND
Product Name RES 1.8K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details