Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF601K7800BHEB

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-60 1.78K .1% T-2 EB e3
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-60 1.78K .1% T-2 EB e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF601K7800BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF601K7800BHEB
Vishay/DaleMetal Film Resistors - CMF601K7800BHEB
Vishay/DaleMetal Film Resistors - Through Hole CMF-60 1.78K .1% T-2 EB e3

Vishay/DaleMetal Film Resistors - Through Hole CMF-60 1.78K .1% T-2 EB e3

Supplier's Site
Through Hole Resistors - CMF601K7800BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K7800BHEB-ND
Through Hole Resistors CMF601K7800BHEB-ND
1.78 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.78 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601K7800BHEB CMF601K7800BHEB-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details