Vishay Intertechnology, Inc. RES 1.78K OHM 1W .1% AXIAL CMF601K7800BER6

Description
RES 1.78Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.78Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78K OHM 1W .1% AXIAL - CMF601K7800BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 1W .1% AXIAL
CMF601K7800BER6
RES 1.78K OHM 1W .1% AXIAL CMF601K7800BER6
RES 1.78Kohm 1W .1% AXIAL

RES 1.78Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K7800BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K7800BER6-ND
Through Hole Resistors CMF601K7800BER6-ND
1.78 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.78 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,17.8Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C9448 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,17.8Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C9448
Resistor,metal Film,17.8Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C9448
Resistor,Metal Film,17.8KOhms,500WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,17.8KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601K7800BER6 CMF601K7800BER6-ND 41C9448
Product Name RES 1.78K OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,17.8Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1780 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details