Vishay Intertechnology, Inc. RES 1.78K OHM 1W .1% AXIAL CMF601K7800BEEB

Description
RES 1.78Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.78Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78K OHM 1W .1% AXIAL - CMF601K7800BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 1W .1% AXIAL
CMF601K7800BEEB
RES 1.78K OHM 1W .1% AXIAL CMF601K7800BEEB
RES 1.78Kohm 1W .1% AXIAL

RES 1.78Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K7800BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K7800BEEB-ND
Through Hole Resistors CMF601K7800BEEB-ND
1.78 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.78 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601K7800BEEB CMF601K7800BEEB-ND
Product Name RES 1.78K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1780 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers