Vishay Intertechnology, Inc. RES 1.74K OHM 1W 1% AXIAL CMF601K7400FKRE

Description
RES 1.74Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.74Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.74K OHM 1W 1% AXIAL - CMF601K7400FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74K OHM 1W 1% AXIAL
CMF601K7400FKRE
RES 1.74K OHM 1W 1% AXIAL CMF601K7400FKRE
RES 1.74Kohm 1W 1% AXIAL

RES 1.74Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K7400FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K7400FKRE-ND
Through Hole Resistors CMF601K7400FKRE-ND
1.74 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.74 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601K7400FKRE CMF601K7400FKRE-ND
Product Name RES 1.74K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1740 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details