Vishay Intertechnology, Inc. RES 1.71K OHM 1W 1% AXIAL CMF601K7100FKR6

Description
RES 1.71Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.71Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.71K OHM 1W 1% AXIAL - CMF601K7100FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.71K OHM 1W 1% AXIAL
CMF601K7100FKR6
RES 1.71K OHM 1W 1% AXIAL CMF601K7100FKR6
RES 1.71Kohm 1W 1% AXIAL

RES 1.71Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K7100FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K7100FKR6-ND
Through Hole Resistors CMF601K7100FKR6-ND
1.71 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.71 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 1.71 Kohm, +/1 Percent, 100 Ppm Vishay - 41C9444 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 1.71 Kohm, +/1 Percent, 100 Ppm Vishay
41C9444
Cmf60, 1.71 Kohm, +/1 Percent, 100 Ppm Vishay 41C9444
CMF60, 1.71 kOhm, +/- 1 Percent, 100 ppm

CMF60, 1.71 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601K7100FKR6 CMF601K7100FKR6-ND 41C9444
Product Name RES 1.71K OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 1.71 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1710 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details