Vishay Intertechnology, Inc. RES 1.65K OHM 1W 1% AXIAL CMF601K6500FKEK

Description
RES 1.65Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.65Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65K OHM 1W 1% AXIAL - CMF601K6500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65K OHM 1W 1% AXIAL
CMF601K6500FKEK
RES 1.65K OHM 1W 1% AXIAL CMF601K6500FKEK
RES 1.65Kohm 1W 1% AXIAL

RES 1.65Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K6500FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K6500FKEK-ND
Through Hole Resistors CMF601K6500FKEK-ND
1.65 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.65 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601K6500FKEK CMF601K6500FKEK-ND
Product Name RES 1.65K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers