Vishay Intertechnology, Inc. RES 1.6K OHM 1W 5% AXIAL CMF601K6000JKEA

Description
RES 1.6Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.6Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6K OHM 1W 5% AXIAL - CMF601K6000JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6K OHM 1W 5% AXIAL
CMF601K6000JKEA
RES 1.6K OHM 1W 5% AXIAL CMF601K6000JKEA
RES 1.6Kohm 1W 5% AXIAL

RES 1.6Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K6000JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K6000JKEA-ND
Through Hole Resistors CMF601K6000JKEA-ND
1.6 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.6 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601K6000JKEA CMF601K6000JKEA-ND
Product Name RES 1.6K OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1600 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details