Vishay Intertechnology, Inc. RES 1.6K OHM 1W .1% AXIAL CMF601K6000BEEK

Description
RES 1.6Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.6Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6K OHM 1W .1% AXIAL - CMF601K6000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6K OHM 1W .1% AXIAL
CMF601K6000BEEK
RES 1.6K OHM 1W .1% AXIAL CMF601K6000BEEK
RES 1.6Kohm 1W .1% AXIAL

RES 1.6Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K6000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K6000BEEK-ND
Through Hole Resistors CMF601K6000BEEK-ND
1.6 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.6 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601K6000BEEK CMF601K6000BEEK-ND
Product Name RES 1.6K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers