Vishay Intertechnology, Inc. RES 1.5465K OHM 1W 0.1% AXIAL CMF601K5465BERE

Description
RES 1.5465Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.5465Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5465K OHM 1W 0.1% AXIAL - CMF601K5465BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5465K OHM 1W 0.1% AXIAL
CMF601K5465BERE
RES 1.5465K OHM 1W 0.1% AXIAL CMF601K5465BERE
RES 1.5465Kohm 1W 0.1% AXIAL

RES 1.5465Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K5465BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K5465BERE-ND
Through Hole Resistors CMF601K5465BERE-ND
1.5465 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5465 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601K5465BERE CMF601K5465BERE-ND
Product Name RES 1.5465K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1546 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614893-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15400 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details