Vishay Intertechnology, Inc. RES 1.5465K OHM 1W 0.1% AXIAL CMF601K5465BER6

Description
RES 1.5465Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.5465Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5465K OHM 1W 0.1% AXIAL - CMF601K5465BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5465K OHM 1W 0.1% AXIAL
CMF601K5465BER6
RES 1.5465K OHM 1W 0.1% AXIAL CMF601K5465BER6
RES 1.5465Kohm 1W 0.1% AXIAL

RES 1.5465Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K5465BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K5465BER6-ND
Through Hole Resistors CMF601K5465BER6-ND
1.5465 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5465 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.54Mohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C9429 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.54Mohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C9429
Resistor,metal Film,1.54Mohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C9429
Resistor,Metal Film,1.54MOhms,500WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1.54MOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601K5465BER6 CMF601K5465BER6-ND 41C9429
Product Name RES 1.5465K OHM 1W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,1.54Mohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1546 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details