Vishay Intertechnology, Inc. RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 1500 ohm, THROUGH HOLE MOUNT CMF601K5000FKEA64

Description
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 1500ohm, THROUGH HOLE MOUNT
Request a Quote Datasheet
Description
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 1500ohm, THROUGH HOLE MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 1500 ohm, THROUGH HOLE MOUNT - CMF601K5000FKEA64 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 1500 ohm, THROUGH HOLE MOUNT
CMF601K5000FKEA64
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 1500 ohm, THROUGH HOLE MOUNT CMF601K5000FKEA64
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 1500ohm, THROUGH HOLE MOUNT

RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 1500ohm, THROUGH HOLE MOUNT

Supplier's Site
Through Hole Resistors - CMF601K5000FKEA64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K5000FKEA64-ND
Through Hole Resistors CMF601K5000FKEA64-ND
1.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601K5000FKEA64 CMF601K5000FKEA64-ND
Product Name RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 1500 ohm, THROUGH HOLE MOUNT Through Hole Resistors
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.5000 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers