Vishay Precision Group RES 1.50K OHM 1W 1% AXIAL CMF601K5000FHEK

Description
RES 1.50Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.50Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.50K OHM 1W 1% AXIAL - CMF601K5000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.50K OHM 1W 1% AXIAL
CMF601K5000FHEK
RES 1.50K OHM 1W 1% AXIAL CMF601K5000FHEK
RES 1.50Kohm 1W 1% AXIAL

RES 1.50Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF1.50KFA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.50KFA-ND
Through Hole Resistors CMF1.50KFA-ND
1.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res, 1K5, 1W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4570 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1W, Axial, Metal Film Rohs Compliant Vishay
13AJ4570
Res, 1K5, 1W, Axial, Metal Film Rohs Compliant Vishay 13AJ4570
RES, 1K5, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 1K5, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601K5000FHEK CMF1.50KFA-ND 13AJ4570
Product Name RES 1.50K OHM 1W 1% AXIAL Through Hole Resistors Res, 1K5, 1W, Axial, Metal Film Rohs Compliant Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details