Vishay Intertechnology, Inc. Through Hole Resistors CMF601K5000BHRE70

Description
1.5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF601K5000BHRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K5000BHRE70-ND
Through Hole Resistors CMF601K5000BHRE70-ND
1.5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.5K OHM 1W .1% AXIAL - CMF601K5000BHRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1W .1% AXIAL
CMF601K5000BHRE70
RES 1.5K OHM 1W .1% AXIAL CMF601K5000BHRE70
RES 1.5Kohm 1W .1% AXIAL

RES 1.5Kohm 1W .1% AXIAL

Supplier's Site
Resistor,metal Film,15Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C9410 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C9410
Resistor,metal Film,15Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C9410
Resistor,Metal Film,15KOhms,500WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,15KOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601K5000BHRE70-ND CMF601K5000BHRE70 41C9410
Product Name Through Hole Resistors RES 1.5K OHM 1W .1% AXIAL Resistor,metal Film,15Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details