Vishay Intertechnology, Inc. RES 1.5K OHM 1W .1% AXIAL CMF601K5000BHR670

Description
RES 1.5Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1W .1% AXIAL - CMF601K5000BHR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1W .1% AXIAL
CMF601K5000BHR670
RES 1.5K OHM 1W .1% AXIAL CMF601K5000BHR670
RES 1.5Kohm 1W .1% AXIAL

RES 1.5Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K5000BHR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K5000BHR670-ND
Through Hole Resistors CMF601K5000BHR670-ND
1.5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601K5000BHR670 CMF601K5000BHR670-ND
Product Name RES 1.5K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details