Vishay Intertechnology, Inc. Through Hole Resistors CMF601K4700FKRE70

Description
1.47 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.47 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF601K4700FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K4700FKRE70-ND
Through Hole Resistors CMF601K4700FKRE70-ND
1.47 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.47 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.47K OHM 1W 1% AXIAL - CMF601K4700FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 1W 1% AXIAL
CMF601K4700FKRE70
RES 1.47K OHM 1W 1% AXIAL CMF601K4700FKRE70
RES 1.47Kohm 1W 1% AXIAL

RES 1.47Kohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,14.7Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C9409 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,14.7Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C9409
Resistor,metal Film,14.7Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C9409
Resistor,Metal Film,14.7KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,14.7KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601K4700FKRE70-ND CMF601K4700FKRE70 41C9409
Product Name Through Hole Resistors RES 1.47K OHM 1W 1% AXIAL Resistor,metal Film,14.7Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details