Vishay Intertechnology, Inc. RES 1.43K OHM 1W 1% AXIAL CMF601K4300FKEK

Description
RES 1.43Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.43Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.43K OHM 1W 1% AXIAL - CMF601K4300FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43K OHM 1W 1% AXIAL
CMF601K4300FKEK
RES 1.43K OHM 1W 1% AXIAL CMF601K4300FKEK
RES 1.43Kohm 1W 1% AXIAL

RES 1.43Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K4300FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K4300FKEK-ND
Through Hole Resistors CMF601K4300FKEK-ND
1.43 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.43 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601K4300FKEK CMF601K4300FKEK-ND
Product Name RES 1.43K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1430 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details