Vishay Intertechnology, Inc. Through Hole Resistors CMF601K4000FKRE70

Description
1.4 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.4 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF601K4000FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K4000FKRE70-ND
Through Hole Resistors CMF601K4000FKRE70-ND
1.4 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.4 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.4K OHM 1W 1% AXIAL - CMF601K4000FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4K OHM 1W 1% AXIAL
CMF601K4000FKRE70
RES 1.4K OHM 1W 1% AXIAL CMF601K4000FKRE70
RES 1.4Kohm 1W 1% AXIAL

RES 1.4Kohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,14Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C9405 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,14Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C9405
Resistor,metal Film,14Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C9405
Resistor,Metal Film,14KOhms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,14KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601K4000FKRE70-ND CMF601K4000FKRE70 41C9405
Product Name Through Hole Resistors RES 1.4K OHM 1W 1% AXIAL Resistor,metal Film,14Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details