Vishay Intertechnology, Inc. RES 1.4K OHM 1W 1% AXIAL CMF601K4000FKBF

Description
RES 1.4Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.4Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.4K OHM 1W 1% AXIAL - CMF601K4000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4K OHM 1W 1% AXIAL
CMF601K4000FKBF
RES 1.4K OHM 1W 1% AXIAL CMF601K4000FKBF
RES 1.4Kohm 1W 1% AXIAL

RES 1.4Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K4000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K4000FKBF-ND
Through Hole Resistors CMF601K4000FKBF-ND
1.4 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.4 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.4Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 57K9720 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.4Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
57K9720
Resistor,metal Film,1.4Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 57K9720
Resistor,Metal Film,1.4KOhms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,1.4KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601K4000FKBF CMF601K4000FKBF-ND 57K9720
Product Name RES 1.4K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.4Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details