Vishay Intertechnology, Inc. Through Hole Resistors CMF601K3700FKEA

Description
1.37 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.37 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF601K3700FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF601K3700FKEATR-ND
Through Hole Resistors 541-CMF601K3700FKEATR-ND
1.37 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.37 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF601K3700FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF601K3700FKEACT-ND
Through Hole Resistors 541-CMF601K3700FKEACT-ND
RES 1.37K OHM 1W 1% AXIAL

RES 1.37K OHM 1W 1% AXIAL

Buy Now Datasheet
RES 1.37K OHM 1W 1% AXIAL - CMF601K3700FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1W 1% AXIAL
CMF601K3700FKEA
RES 1.37K OHM 1W 1% AXIAL CMF601K3700FKEA
RES 1.37Kohm 1W 1% AXIAL

RES 1.37Kohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CMF601K3700FKEATR-ND CMF601K3700FKEA
Product Name Through Hole Resistors RES 1.37K OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details