Vishay Intertechnology, Inc. RES 1.34K OHM 1W 0.1% AXIAL CMF601K3400BEEK

Description
RES 1.34Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.34Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.34K OHM 1W 0.1% AXIAL - CMF601K3400BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.34K OHM 1W 0.1% AXIAL
CMF601K3400BEEK
RES 1.34K OHM 1W 0.1% AXIAL CMF601K3400BEEK
RES 1.34Kohm 1W 0.1% AXIAL

RES 1.34Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K3400BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K3400BEEK-ND
Through Hole Resistors CMF601K3400BEEK-ND
1.34 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.34 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601K3400BEEK CMF601K3400BEEK-ND
Product Name RES 1.34K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1340 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 4756319 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers