Vishay Intertechnology, Inc. Through Hole Resistors CMF601K3300BHR6

Description
1.33 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.33 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF601K3300BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K3300BHR6-ND
Through Hole Resistors CMF601K3300BHR6-ND
1.33 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.33 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.33K OHM 1W .1% AXIAL - CMF601K3300BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 1W .1% AXIAL
CMF601K3300BHR6
RES 1.33K OHM 1W .1% AXIAL CMF601K3300BHR6
RES 1.33Kohm 1W .1% AXIAL

RES 1.33Kohm 1W .1% AXIAL

Supplier's Site
Resistor,metal Film,13.3Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C9401 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,13.3Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C9401
Resistor,metal Film,13.3Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C9401
Resistor,Metal Film,13.3KOhms,500WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,13.3KOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601K3300BHR6-ND CMF601K3300BHR6 41C9401
Product Name Through Hole Resistors RES 1.33K OHM 1W .1% AXIAL Resistor,metal Film,13.3Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details