Vishay Intertechnology, Inc. RES 1.3K OHM 1W 1% AXIAL CMF601K3000FHR6

Description
RES 1.3Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.3Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3K OHM 1W 1% AXIAL - CMF601K3000FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 1W 1% AXIAL
CMF601K3000FHR6
RES 1.3K OHM 1W 1% AXIAL CMF601K3000FHR6
RES 1.3Kohm 1W 1% AXIAL

RES 1.3Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K3000FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K3000FHR6-ND
Through Hole Resistors CMF601K3000FHR6-ND
1.3 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.3 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,13Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C9396 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,13Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C9396
Resistor,metal Film,13Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C9396
Resistor,Metal Film,13KOhms,500WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,13KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601K3000FHR6 CMF601K3000FHR6-ND 41C9396
Product Name RES 1.3K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,13Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details