Vishay Intertechnology, Inc. RES 1.28K OHM 1W 0.5% AXIAL CMF601K2800DEBF

Description
RES 1.28Kohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1.28Kohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.28K OHM 1W 0.5% AXIAL - CMF601K2800DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.28K OHM 1W 0.5% AXIAL
CMF601K2800DEBF
RES 1.28K OHM 1W 0.5% AXIAL CMF601K2800DEBF
RES 1.28Kohm 1W 0.5% AXIAL

RES 1.28Kohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K2800DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K2800DEBF-ND
Through Hole Resistors CMF601K2800DEBF-ND
1.28 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.28 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 1.28 Kohm, +/0.5 Percent, 25 Ppm Vishay - 41C9391 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 1.28 Kohm, +/0.5 Percent, 25 Ppm Vishay
41C9391
Cmf60, 1.28 Kohm, +/0.5 Percent, 25 Ppm Vishay 41C9391
CMF60, 1.28 kOhm, +/- 0.5 Percent, 25 ppm

CMF60, 1.28 kOhm, +/- 0.5 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601K2800DEBF CMF601K2800DEBF-ND 41C9391
Product Name RES 1.28K OHM 1W 0.5% AXIAL Through Hole Resistors Cmf60, 1.28 Kohm, +/0.5 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1280 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details