Vishay Intertechnology, Inc. RES 1.28K OHM 1W 0.1% AXIAL CMF601K2800BER6

Description
RES 1.28Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.28Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.28K OHM 1W 0.1% AXIAL - CMF601K2800BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.28K OHM 1W 0.1% AXIAL
CMF601K2800BER6
RES 1.28K OHM 1W 0.1% AXIAL CMF601K2800BER6
RES 1.28Kohm 1W 0.1% AXIAL

RES 1.28Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K2800BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K2800BER6-ND
Through Hole Resistors CMF601K2800BER6-ND
1.28 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.28 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601K2800BER6 CMF601K2800BER6-ND
Product Name RES 1.28K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1280 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers