Vishay Intertechnology, Inc. RES 1.28K OHM 1W 0.1% AXIAL CMF601K2800BEBF

Description
RES 1.28Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.28Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.28K OHM 1W 0.1% AXIAL - CMF601K2800BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.28K OHM 1W 0.1% AXIAL
CMF601K2800BEBF
RES 1.28K OHM 1W 0.1% AXIAL CMF601K2800BEBF
RES 1.28Kohm 1W 0.1% AXIAL

RES 1.28Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K2800BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K2800BEBF-ND
Through Hole Resistors CMF601K2800BEBF-ND
1.28 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.28 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 1.28 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C9388 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 1.28 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C9388
Cmf60, 1.28 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C9388
CMF60, 1.28 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 1.28 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601K2800BEBF CMF601K2800BEBF-ND 41C9388
Product Name RES 1.28K OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 1.28 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1280 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers