Vishay Intertechnology, Inc. Through Hole Resistors CMF601K2700FKEK64

Description
1.27 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.27 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF601K2700FKEK64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K2700FKEK64-ND
Through Hole Resistors CMF601K2700FKEK64-ND
1.27 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.27 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 1270 ohm, THROUGH HOLE MOUNT - CMF601K2700FKEK64 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 1270 ohm, THROUGH HOLE MOUNT
CMF601K2700FKEK64
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 1270 ohm, THROUGH HOLE MOUNT CMF601K2700FKEK64
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 1270ohm, THROUGH HOLE MOUNT

RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 1270ohm, THROUGH HOLE MOUNT

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF601K2700FKEK64-ND CMF601K2700FKEK64
Product Name Through Hole Resistors RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 1270 ohm, THROUGH HOLE MOUNT
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details