Vishay Intertechnology, Inc. RES 1.27K OHM 1W 1% AXIAL CMF601K2700FKEB

Description
RES 1.27Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.27Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27K OHM 1W 1% AXIAL - CMF601K2700FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27K OHM 1W 1% AXIAL
CMF601K2700FKEB
RES 1.27K OHM 1W 1% AXIAL CMF601K2700FKEB
RES 1.27Kohm 1W 1% AXIAL

RES 1.27Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K2700FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K2700FKEB-ND
Through Hole Resistors CMF601K2700FKEB-ND
1.27 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.27 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601K2700FKEB CMF601K2700FKEB-ND
Product Name RES 1.27K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1270 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers