Vishay Intertechnology, Inc. RES 1.21K OHM 1W 1% AXIAL CMF601K2100FLEB

Description
RES 1.21Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.21Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21K OHM 1W 1% AXIAL - CMF601K2100FLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 1W 1% AXIAL
CMF601K2100FLEB
RES 1.21K OHM 1W 1% AXIAL CMF601K2100FLEB
RES 1.21Kohm 1W 1% AXIAL

RES 1.21Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K2100FLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K2100FLEB-ND
Through Hole Resistors CMF601K2100FLEB-ND
1.21 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.21 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601K2100FLEB CMF601K2100FLEB-ND
Product Name RES 1.21K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details