Vishay Intertechnology, Inc. RES 1.21K OHM 1W .1% AXIAL CMF601K2100BEBF

Description
RES 1.21Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.21Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21K OHM 1W .1% AXIAL - CMF601K2100BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 1W .1% AXIAL
CMF601K2100BEBF
RES 1.21K OHM 1W .1% AXIAL CMF601K2100BEBF
RES 1.21Kohm 1W .1% AXIAL

RES 1.21Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K2100BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K2100BEBF-ND
Through Hole Resistors CMF601K2100BEBF-ND
1.21 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.21 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,12.1Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C9373 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,12.1Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C9373
Resistor,metal Film,12.1Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C9373
Resistor,Metal Film,12.1KOhms,500WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,12.1KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601K2100BEBF CMF601K2100BEBF-ND 41C9373
Product Name RES 1.21K OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,12.1Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1210 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers