Vishay Intertechnology, Inc. RES 1.2K OHM 1W 5% AXIAL CMF601K2000JKBF

Description
RES 1.2Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1W 5% AXIAL - CMF601K2000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1W 5% AXIAL
CMF601K2000JKBF
RES 1.2K OHM 1W 5% AXIAL CMF601K2000JKBF
RES 1.2Kohm 1W 5% AXIAL

RES 1.2Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K2000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K2000JKBF-ND
Through Hole Resistors CMF601K2000JKBF-ND
1.2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,12Kohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 32H7154 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,12Kohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
32H7154
Resistor,metal Film,12Kohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 32H7154
Resistor,Metal Film,12KOhms,500WV,5 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,12KOhms,500WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601K2000JKBF CMF601K2000JKBF-ND 32H7154
Product Name RES 1.2K OHM 1W 5% AXIAL Through Hole Resistors Resistor,metal Film,12Kohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details