Vishay Intertechnology, Inc. RES 1.2K OHM 1W 1% AXIAL CMF601K2000FKBF

Description
RES 1.2Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1W 1% AXIAL - CMF601K2000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1W 1% AXIAL
CMF601K2000FKBF
RES 1.2K OHM 1W 1% AXIAL CMF601K2000FKBF
RES 1.2Kohm 1W 1% AXIAL

RES 1.2Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K2000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K2000FKBF-ND
Through Hole Resistors CMF601K2000FKBF-ND
1.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 1.2 Kohm, +/1 Percent, 100 Ppm Vishay - 41C9370 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 1.2 Kohm, +/1 Percent, 100 Ppm Vishay
41C9370
Cmf60, 1.2 Kohm, +/1 Percent, 100 Ppm Vishay 41C9370
CMF60, 1.2 kOhm, +/- 1 Percent, 100 ppm

CMF60, 1.2 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601K2000FKBF CMF601K2000FKBF-ND 41C9370
Product Name RES 1.2K OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 1.2 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers