Vishay Intertechnology, Inc. RES 1.167K OHM 1W 1% AXIAL CMF601K1670FKR6

Description
RES 1.167Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.167Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.167K OHM 1W 1% AXIAL - CMF601K1670FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.167K OHM 1W 1% AXIAL
CMF601K1670FKR6
RES 1.167K OHM 1W 1% AXIAL CMF601K1670FKR6
RES 1.167Kohm 1W 1% AXIAL

RES 1.167Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K1670FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K1670FKR6-ND
Through Hole Resistors CMF601K1670FKR6-ND
1.167 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.167 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 1.167 Kohm, +/1 Percent, 100 Ppm Vishay - 41C9360 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 1.167 Kohm, +/1 Percent, 100 Ppm Vishay
41C9360
Cmf60, 1.167 Kohm, +/1 Percent, 100 Ppm Vishay 41C9360
CMF60, 1.167 kOhm, +/- 1 Percent, 100 ppm

CMF60, 1.167 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601K1670FKR6 CMF601K1670FKR6-ND 41C9360
Product Name RES 1.167K OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 1.167 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1167 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details