Vishay Precision Group Metal Film Resistors - CMF601K1500BEWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF601K1500BEWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF601K1500BEWF
Metal Film Resistors - CMF601K1500BEWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf60, 1.15 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C9358 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 1.15 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C9358
Cmf60, 1.15 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C9358
CMF60, 1.15 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 1.15 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF601K1500BEWF 41C9358
Product Name Metal Film Resistors - Cmf60, 1.15 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers