Vishay Intertechnology, Inc. RES 1.11K OHM 1W .1% AXIAL CMF601K1100BEBF

Description
RES 1.11Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.11Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.11K OHM 1W .1% AXIAL - CMF601K1100BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.11K OHM 1W .1% AXIAL
CMF601K1100BEBF
RES 1.11K OHM 1W .1% AXIAL CMF601K1100BEBF
RES 1.11Kohm 1W .1% AXIAL

RES 1.11Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K1100BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K1100BEBF-ND
Through Hole Resistors CMF601K1100BEBF-ND
1.11 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.11 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601K1100BEBF CMF601K1100BEBF-ND
Product Name RES 1.11K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details