Vishay Intertechnology, Inc. RES 1.1K OHM 1W 1% AXIAL CMF601K1000FKR6

Description
RES 1.1Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.1Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 1W 1% AXIAL - CMF601K1000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 1W 1% AXIAL
CMF601K1000FKR6
RES 1.1K OHM 1W 1% AXIAL CMF601K1000FKR6
RES 1.1Kohm 1W 1% AXIAL

RES 1.1Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K1000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K1000FKR6-ND
Through Hole Resistors CMF601K1000FKR6-ND
1.1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601K1000FKR6 CMF601K1000FKR6-ND
Product Name RES 1.1K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details