Vishay Intertechnology, Inc. RES 1.1K OHM 1W 1% AXIAL CMF601K1000FKEK

Description
RES 1.1Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.1Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 1W 1% AXIAL - CMF601K1000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 1W 1% AXIAL
CMF601K1000FKEK
RES 1.1K OHM 1W 1% AXIAL CMF601K1000FKEK
RES 1.1Kohm 1W 1% AXIAL

RES 1.1Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K1000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K1000FKEK-ND
Through Hole Resistors CMF601K1000FKEK-ND
1.1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601K1000FKEK CMF601K1000FKEK-ND
Product Name RES 1.1K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details