Vishay Intertechnology, Inc. RES 1.1K OHM 1W 1% AXIAL CMF601K1000FHEB

Description
RES 1.1Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.1Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 1W 1% AXIAL - CMF601K1000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 1W 1% AXIAL
CMF601K1000FHEB
RES 1.1K OHM 1W 1% AXIAL CMF601K1000FHEB
RES 1.1Kohm 1W 1% AXIAL

RES 1.1Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K1000FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K1000FHEB-ND
Through Hole Resistors CMF601K1000FHEB-ND
1.1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601K1000FHEB CMF601K1000FHEB-ND
Product Name RES 1.1K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details