Vishay Intertechnology, Inc. Through Hole Resistors CMF601K1000FHBF

Description
1.1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF601K1000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K1000FHBF-ND
Through Hole Resistors CMF601K1000FHBF-ND
1.1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF601K1000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF601K1000FHBF
Metal Film Resistors - CMF601K1000FHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,11Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C9352 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C9352
Resistor,metal Film,11Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C9352
Resistor,Metal Film,11KOhms,500WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,11KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601K1000FHBF-ND CMF601K1000FHBF 41C9352
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,11Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers