Vishay Intertechnology, Inc. RES 1.06K OHM 1W 1% AXIAL CMF601K0600FLEK

Description
RES 1.06Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.06Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.06K OHM 1W 1% AXIAL - CMF601K0600FLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.06K OHM 1W 1% AXIAL
CMF601K0600FLEK
RES 1.06K OHM 1W 1% AXIAL CMF601K0600FLEK
RES 1.06Kohm 1W 1% AXIAL

RES 1.06Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K0600FLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K0600FLEK-ND
Through Hole Resistors CMF601K0600FLEK-ND
1.06 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.06 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601K0600FLEK CMF601K0600FLEK-ND
Product Name RES 1.06K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1060 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details