Vishay Intertechnology, Inc. RES 1.02K OHM 1W 1% AXIAL CMF601K0200FKEB

Description
RES 1.02Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.02Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02K OHM 1W 1% AXIAL - CMF601K0200FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02K OHM 1W 1% AXIAL
CMF601K0200FKEB
RES 1.02K OHM 1W 1% AXIAL CMF601K0200FKEB
RES 1.02Kohm 1W 1% AXIAL

RES 1.02Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K0200FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K0200FKEB-ND
Through Hole Resistors CMF601K0200FKEB-ND
1.02 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.02 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601K0200FKEB CMF601K0200FKEB-ND
Product Name RES 1.02K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1020 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details