Vishay Intertechnology, Inc. RES 1K OHM 1W 5% AXIAL CMF601K0000JKEK

Description
RES 1Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1W 5% AXIAL - CMF601K0000JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1W 5% AXIAL
CMF601K0000JKEK
RES 1K OHM 1W 5% AXIAL CMF601K0000JKEK
RES 1Kohm 1W 5% AXIAL

RES 1Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K0000JKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K0000JKEK-ND
Through Hole Resistors CMF601K0000JKEK-ND
1 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601K0000JKEK CMF601K0000JKEK-ND
Product Name RES 1K OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details