Vishay Precision Group RES 1.00K OHM 1W 1% AXIAL CMF601K0000FKEK

Description
RES 1.00Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.00Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.00K OHM 1W 1% AXIAL - CMF601K0000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00K OHM 1W 1% AXIAL
CMF601K0000FKEK
RES 1.00K OHM 1W 1% AXIAL CMF601K0000FKEK
RES 1.00Kohm 1W 1% AXIAL

RES 1.00Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF1.00KFJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.00KFJ-ND
Through Hole Resistors CMF1.00KFJ-ND
1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 1Kohm, 1W, ±1%; Resistance Vishay - 06M6428 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 1W, ±1%; Resistance Vishay
06M6428
Metal Film Resistor, 1Kohm, 1W, ±1%; Resistance Vishay 06M6428
METAL FILM RESISTOR, 1KOHM, 1W, ±1%; Resistance:1kohm; Product Range:CMF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 1KOHM, 1W, ±1%; Resistance:1kohm; Product Range:CMF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601K0000FKEK CMF1.00KFJ-ND 06M6428
Product Name RES 1.00K OHM 1W 1% AXIAL Through Hole Resistors Metal Film Resistor, 1Kohm, 1W, ±1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers