Vishay Intertechnology, Inc. Through-Hole 0.5 W 1000 ohm Resistor CMF601K0000FKBF64

Description
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 1000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: CMF601K0000FKBF64 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 1000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 1000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF601K0000FKBF64 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 1000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: CMF601K0000FKBF64 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 1000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 1000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF601K0000FKBF64 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.5 W 1000 ohm Resistor - 53-CMF601K0000FKBF64 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.5 W 1000 ohm Resistor
53-CMF601K0000FKBF64
Through-Hole 0.5 W 1000 ohm Resistor 53-CMF601K0000FKBF64
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 1000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: CMF601K0000FKBF64 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 1000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 1000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF601K0000FKBF64 can be used for catalog matching and distributor lookup.

RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 1000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: CMF601K0000FKBF64 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 1000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 1000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF601K0000FKBF64 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 1K OHM 1W 1% AXIAL - CMF601K0000FKBF64 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1W 1% AXIAL
CMF601K0000FKBF64
RES 1K OHM 1W 1% AXIAL CMF601K0000FKBF64
RES 1Kohm 1W 1% AXIAL

RES 1Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF601K0000FKBF64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF601K0000FKBF64-ND
Through Hole Resistors 541-CMF601K0000FKBF64-ND
1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 53-CMF601K0000FKBF64 CMF601K0000FKBF64 541-CMF601K0000FKBF64-ND
Product Name Through-Hole 0.5 W 1000 ohm Resistor RES 1K OHM 1W 1% AXIAL Through Hole Resistors
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Mounting / Packaging Axial Leads Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details