Vishay Intertechnology, Inc. Through Hole Resistors CMF601K0000FHR6

Description
1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF601K0000FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K0000FHR6-ND
Through Hole Resistors CMF601K0000FHR6-ND
1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1K OHM 1W 1% AXIAL - CMF601K0000FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1W 1% AXIAL
CMF601K0000FHR6
RES 1K OHM 1W 1% AXIAL CMF601K0000FHR6
RES 1Kohm 1W 1% AXIAL

RES 1Kohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,10Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C9331 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C9331
Resistor,metal Film,10Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C9331
Resistor,Metal Film,10KOhms,500WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,10KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601K0000FHR6-ND CMF601K0000FHR6 41C9331
Product Name Through Hole Resistors RES 1K OHM 1W 1% AXIAL Resistor,metal Film,10Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details