Vishay Precision Group RES 1.00K OHM 1W 1% AXIAL CMF601K0000FHEK

Description
RES 1.00Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.00Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.00K OHM 1W 1% AXIAL - CMF601K0000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00K OHM 1W 1% AXIAL
CMF601K0000FHEK
RES 1.00K OHM 1W 1% AXIAL CMF601K0000FHEK
RES 1.00Kohm 1W 1% AXIAL

RES 1.00Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF1.00KFA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.00KFA-ND
Through Hole Resistors CMF1.00KFA-ND
1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 1Kohm, 1W, 1%; Resistance Vishay - 63M2696 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 1W, 1%; Resistance Vishay
63M2696
Metal Film Resistor, 1Kohm, 1W, 1%; Resistance Vishay 63M2696
METAL FILM RESISTOR, 1KOHM, 1W, 1%; Resistance:1kohm; Product Range:CMF Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 1KOHM, 1W, 1%; Resistance:1kohm; Product Range:CMF Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601K0000FHEK CMF1.00KFA-ND 63M2696
Product Name RES 1.00K OHM 1W 1% AXIAL Through Hole Resistors Metal Film Resistor, 1Kohm, 1W, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details