Vishay Intertechnology, Inc. RES 1K OHM 1W .5% AXIAL CMF601K0000DHR6

Description
RES 1Kohm 1W .5% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1W .5% AXIAL - CMF601K0000DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1W .5% AXIAL
CMF601K0000DHR6
RES 1K OHM 1W .5% AXIAL CMF601K0000DHR6
RES 1Kohm 1W .5% AXIAL

RES 1Kohm 1W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K0000DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K0000DHR6-ND
Through Hole Resistors CMF601K0000DHR6-ND
1 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601K0000DHR6 CMF601K0000DHR6-ND
Product Name RES 1K OHM 1W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers