The Vishay CMF series resistor, specifically the 1K, 1W axial metal film resistor, is designed for industrial applications and is RoHS compliant. It features a small size with a conformal flame retardant epoxy coating, ensuring durability and moisture protection. The resistor has a controlled temperature coefficient, excellent high-frequency characteristics, and low noise levels, typically around 0.10 OºV/V. It operates within a temperature range of -55 °C to +175 °C and has a maximum working voltage of 200V. The resistor is available with various tolerances and temperature coefficients, making it suitable for precision applications. Its low voltage coefficient of ± 5 ppm/V enhances its reliability in sensitive circuits. This product is ideal for engineers seeking a robust and precise resistor for their projects.
CMF-60 1K .5% T-9 EB E3
CMF-60 1K .5% T-9 EB E3
RES, 1K, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-CMF601K0000DEEBTR-ND | 13AJ4569 |
| Product Name | Through Hole Resistors | Res, 1K, 1W, Axial, Metal Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 0.5000 +/- % |