Vishay Intertechnology, Inc. RES 1K OHM 1W .25% AXIAL CMF601K0000CEBF

Description
RES 1Kohm 1W .25% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1W .25% AXIAL - CMF601K0000CEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1W .25% AXIAL
CMF601K0000CEBF
RES 1K OHM 1W .25% AXIAL CMF601K0000CEBF
RES 1Kohm 1W .25% AXIAL

RES 1Kohm 1W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K0000CEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K0000CEBF-ND
Through Hole Resistors CMF601K0000CEBF-ND
1 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay - 41C9323 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
41C9323
Resistor,metal Film,10Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay 41C9323
Resistor,Metal Film,10KOhms,500WV,. 25+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,10KOhms,500WV,.25+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601K0000CEBF CMF601K0000CEBF-ND 41C9323
Product Name RES 1K OHM 1W .25% AXIAL Through Hole Resistors Resistor,metal Film,10Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details