Vishay Intertechnology, Inc. RES 1K OHM 1W .1% AXIAL CMF601K0000BHR670

Description
RES 1Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1W .1% AXIAL - CMF601K0000BHR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1W .1% AXIAL
CMF601K0000BHR670
RES 1K OHM 1W .1% AXIAL CMF601K0000BHR670
RES 1Kohm 1W .1% AXIAL

RES 1Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K0000BHR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K0000BHR670-ND
Through Hole Resistors CMF601K0000BHR670-ND
1 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C9321 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C9321
Resistor,metal Film,10Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C9321
Resistor,Metal Film,10KOhms,500WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,10KOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601K0000BHR670 CMF601K0000BHR670-ND 41C9321
Product Name RES 1K OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,10Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details